Capital Lighting, Inc. 121-12 Sconces-Other 671948

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Treasured Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042750081 Category: Interior Canopy: 4.625``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Treasured Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042750081 Category: Interior Canopy: 4.625``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
121-12 Sconces-Other - 671948 - Capital Lighting, Inc.
Columbus, OH, USA
121-12 Sconces-Other
671948
121-12 Sconces-Other 671948
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Treasured Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042750081 Category: Interior Canopy: 4.625``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Treasured Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042750081
Category: Interior
Canopy: 4.625``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671948
Product Name 121-12 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details