Capital Lighting, Inc. BFCD6891MB Exterior -Wall Mount 671945

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Matte Black Product Name: One Light Wall Lantern Fluorescent UPC: 782042646810 Category: Exterior Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Matte Black Product Name: One Light Wall Lantern Fluorescent UPC: 782042646810 Category: Exterior Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
BFCD6891MB Exterior -Wall Mount - 671945 - Capital Lighting, Inc.
Columbus, OH, USA
BFCD6891MB Exterior -Wall Mount
671945
BFCD6891MB Exterior -Wall Mount 671945
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Matte Black Product Name: One Light Wall Lantern Fluorescent UPC: 782042646810 Category: Exterior Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.00
Extension: 13
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Matte Black
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042646810
Category: Exterior
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671945
Product Name BFCD6891MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details