Capital Lighting, Inc. BF8970NB Exterior -Wall Mount 671944

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.25 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Natural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042999169 Category: Exterior Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.25 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Natural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042999169 Category: Exterior Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
BF8970NB Exterior -Wall Mount - 671944 - Capital Lighting, Inc.
Columbus, OH, USA
BF8970NB Exterior -Wall Mount
671944
BF8970NB Exterior -Wall Mount 671944
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.25 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Natural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042999169 Category: Exterior Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.25
Extension: 8.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Natural Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042999169
Category: Exterior
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671944
Product Name BF8970NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details