Capital Lighting, Inc. BFCD6890BZP Exterior -Wall Mount 671942

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bronze Patina Product Name: One Light Wall Lantern Fluorescent UPC: 782042646797 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bronze Patina Product Name: One Light Wall Lantern Fluorescent UPC: 782042646797 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
BFCD6890BZP Exterior -Wall Mount - 671942 - Capital Lighting, Inc.
Columbus, OH, USA
BFCD6890BZP Exterior -Wall Mount
671942
BFCD6890BZP Exterior -Wall Mount 671942
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bronze Patina Product Name: One Light Wall Lantern Fluorescent UPC: 782042646797 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.75
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Bronze Patina
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042646797
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671942
Product Name BFCD6890BZP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details