Capital Lighting, Inc. BF9008OBZ Exterior -Wall Mt./Flush 671941

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Wall Pocket Lant Fluorscnt UPC: 782042987579 Category: Exterior Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Wall Pocket Lant Fluorscnt UPC: 782042987579 Category: Exterior Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
BF9008OBZ Exterior -Wall Mt./Flush - 671941 - Capital Lighting, Inc.
Columbus, OH, USA
BF9008OBZ Exterior -Wall Mt./Flush
671941
BF9008OBZ Exterior -Wall Mt./Flush 671941
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 5.5 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Wall Pocket Lant Fluorscnt UPC: 782042987579 Category: Exterior Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.50
Extension: 5.5
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Wall Pocket Lant Fluorscnt
UPC: 782042987579
Category: Exterior
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671941
Product Name BF9008OBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details