Capital Lighting, Inc. 123-42 Pendants-Drum Shade 671939

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Two Light Mini-Pendant UPC: 782042750197 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Two Light Mini-Pendant UPC: 782042750197 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
123-42 Pendants-Drum Shade - 671939 - Capital Lighting, Inc.
Columbus, OH, USA
123-42 Pendants-Drum Shade
671939
123-42 Pendants-Drum Shade 671939
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Two Light Mini-Pendant UPC: 782042750197 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: Two Light Mini-Pendant
UPC: 782042750197
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671939
Product Name 123-42 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details