Capital Lighting, Inc. 125-13 Sconces-Pocket 671938

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Three Light Wall Sconce UPC: 782042750302 Category: Interior Canopy: 6``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Three Light Wall Sconce UPC: 782042750302 Category: Interior Canopy: 6``H

Suppliers

Company
Product
Description
Supplier Links
125-13 Sconces-Pocket - 671938 - Capital Lighting, Inc.
Columbus, OH, USA
125-13 Sconces-Pocket
671938
125-13 Sconces-Pocket 671938
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Three Light Wall Sconce UPC: 782042750302 Category: Interior Canopy: 6``H

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 12.50
Extension: 6.75
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: Three Light Wall Sconce
UPC: 782042750302
Category: Interior
Canopy: 6``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671938
Product Name 125-13 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details