Capital Lighting, Inc. 129-56 Island/Pool Table-4 Light + 671928

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Island Light UPC: 782042750647 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Island Light UPC: 782042750647 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
129-56 Island/Pool Table-4 Light + - 671928 - Capital Lighting, Inc.
Columbus, OH, USA
129-56 Island/Pool Table-4 Light +
671928
129-56 Island/Pool Table-4 Light + 671928
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Island Light UPC: 782042750647 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.75
Length 15.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Two Tone Natual Wood
Product Name: Six Light Pendant Island Light
UPC: 782042750647
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671928
Product Name 129-56 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details