Capital Lighting, Inc. 128-44 Pendants-Other 671927

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Modern Silver Product Name: Four Light Pendant UPC: 782042750562 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Modern Silver Product Name: Four Light Pendant UPC: 782042750562 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
128-44 Pendants-Other - 671927 - Capital Lighting, Inc.
Columbus, OH, USA
128-44 Pendants-Other
671927
128-44 Pendants-Other 671927
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Modern Silver Product Name: Four Light Pendant UPC: 782042750562 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.75
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Modern Silver
Product Name: Four Light Pendant
UPC: 782042750562
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671927
Product Name 128-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details