Capital Lighting, Inc. 129-12 Sconces-Pocket 671926

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Two Tone Natual Wood Product Name: Two Light Wall Sconce UPC: 782042750586 Category: Interior Canopy: 8``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Two Tone Natual Wood Product Name: Two Light Wall Sconce UPC: 782042750586 Category: Interior Canopy: 8``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
129-12 Sconces-Pocket - 671926 - Capital Lighting, Inc.
Columbus, OH, USA
129-12 Sconces-Pocket
671926
129-12 Sconces-Pocket 671926
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Two Tone Natual Wood Product Name: Two Light Wall Sconce UPC: 782042750586 Category: Interior Canopy: 8``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Two Tone Natual Wood
Product Name: Two Light Wall Sconce
UPC: 782042750586
Category: Interior
Canopy: 8``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671926
Product Name 129-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details