Capital Lighting, Inc. 129-48 Pendants-Other 671925

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 33.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Eight Light Pendant Entry UPC: 782042750630 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 33.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Eight Light Pendant Entry UPC: 782042750630 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
129-48 Pendants-Other - 671925 - Capital Lighting, Inc.
Columbus, OH, USA
129-48 Pendants-Other
671925
129-48 Pendants-Other 671925
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 33.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Eight Light Pendant Entry UPC: 782042750630 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 33.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Two Tone Natual Wood
Product Name: Eight Light Pendant Entry
UPC: 782042750630
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671925
Product Name 129-48 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details