Capital Lighting, Inc. 129-06 Pendants-Bowl Style 671924

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Dining UPC: 782042750579 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Dining UPC: 782042750579 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
129-06 Pendants-Bowl Style - 671924 - Capital Lighting, Inc.
Columbus, OH, USA
129-06 Pendants-Bowl Style
671924
129-06 Pendants-Bowl Style 671924
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Dining UPC: 782042750579 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 15.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Two Tone Natual Wood
Product Name: Six Light Pendant Dining
UPC: 782042750579
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671924
Product Name 129-06 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details