Capital Lighting, Inc. 129-41 Pendants-Other 671921

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Two Tone Natual Wood Product Name: One Light Pendant UPC: 782042750609 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Two Tone Natual Wood Product Name: One Light Pendant UPC: 782042750609 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
129-41 Pendants-Other - 671921 - Capital Lighting, Inc.
Columbus, OH, USA
129-41 Pendants-Other
671921
129-41 Pendants-Other 671921
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Two Tone Natual Wood Product Name: One Light Pendant UPC: 782042750609 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Two Tone Natual Wood
Product Name: One Light Pendant
UPC: 782042750609
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671921
Product Name 129-41 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details