Capital Lighting, Inc. 125-49 Pendants-Other 671916

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 42.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Pendant Large UPC: 782042750340 Category: Interior Canopy: 6.875``LX6.875``W/Di aX0.5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 42.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Pendant Large UPC: 782042750340 Category: Interior Canopy: 6.875``LX6.875``W/Di aX0.5``H

Suppliers

Company
Product
Description
Supplier Links
125-49 Pendants-Other - 671916 - Capital Lighting, Inc.
Columbus, OH, USA
125-49 Pendants-Other
671916
125-49 Pendants-Other 671916
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 42.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Pendant Large UPC: 782042750340 Category: Interior Canopy: 6.875``LX6.875``W/Di aX0.5``H

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 42.00
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: Eight Light Pendant Large
UPC: 782042750340
Category: Interior
Canopy: 6.875``LX6.875``W/DiaX0.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671916
Product Name 125-49 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details