Capital Lighting, Inc. 126-32 Semi-Flush Mts.-Other 671915

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Accents Product Name: Two Light Semi-Flush UPC: 782042750395 Category: Interior Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Accents Product Name: Two Light Semi-Flush UPC: 782042750395 Category: Interior Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
126-32 Semi-Flush Mts.-Other - 671915 - Capital Lighting, Inc.
Columbus, OH, USA
126-32 Semi-Flush Mts.-Other
671915
126-32 Semi-Flush Mts.-Other 671915
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Accents Product Name: Two Light Semi-Flush UPC: 782042750395 Category: Interior Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Silver Leaf Accents
Product Name: Two Light Semi-Flush
UPC: 782042750395
Category: Interior
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671915
Product Name 126-32 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details