Capital Lighting, Inc. 125-48 Pendants-Other 671914

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 33.50 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Pendant Medium UPC: 782042750333 Category: Interior Canopy: 6.875``LX6.875``W/Di aX0.5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 33.50 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Pendant Medium UPC: 782042750333 Category: Interior Canopy: 6.875``LX6.875``W/Di aX0.5``H

Suppliers

Company
Product
Description
Supplier Links
125-48 Pendants-Other - 671914 - Capital Lighting, Inc.
Columbus, OH, USA
125-48 Pendants-Other
671914
125-48 Pendants-Other 671914
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 33.50 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Pendant Medium UPC: 782042750333 Category: Interior Canopy: 6.875``LX6.875``W/Di aX0.5``H

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 33.50
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: Eight Light Pendant Medium
UPC: 782042750333
Category: Interior
Canopy: 6.875``LX6.875``W/DiaX0.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671914
Product Name 125-48 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details