Capital Lighting, Inc. 125-512 Pendants-Other 671913

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 38.50 Length 38.50 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Silver And Gold Leaf Product Name: 12 Light Island Light UPC: 782042750357 Category: Interior Canopy: 11``LX5.25``W/DiaX0. 5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 38.50 Length 38.50 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Silver And Gold Leaf Product Name: 12 Light Island Light UPC: 782042750357 Category: Interior Canopy: 11``LX5.25``W/DiaX0. 5``H

Suppliers

Company
Product
Description
Supplier Links
125-512 Pendants-Other - 671913 - Capital Lighting, Inc.
Columbus, OH, USA
125-512 Pendants-Other
671913
125-512 Pendants-Other 671913
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 38.50 Length 38.50 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Silver And Gold Leaf Product Name: 12 Light Island Light UPC: 782042750357 Category: Interior Canopy: 11``LX5.25``W/DiaX0. 5``H

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 38.50
Length 38.50
Bulb
Type: G9
Qty: 12
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: 12 Light Island Light
UPC: 782042750357
Category: Interior
Canopy: 11``LX5.25``W/DiaX0.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671913
Product Name 125-512 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details