Capital Lighting, Inc. 126-12 Sconces-Pocket 671912

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Accents Product Name: Two Light Wall Sconce UPC: 782042750388 Category: Interior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Accents Product Name: Two Light Wall Sconce UPC: 782042750388 Category: Interior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
126-12 Sconces-Pocket - 671912 - Capital Lighting, Inc.
Columbus, OH, USA
126-12 Sconces-Pocket
671912
126-12 Sconces-Pocket 671912
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Silver Leaf Accents Product Name: Two Light Wall Sconce UPC: 782042750388 Category: Interior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 16.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Silver Leaf Accents
Product Name: Two Light Wall Sconce
UPC: 782042750388
Category: Interior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671912
Product Name 126-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details