Capital Lighting, Inc. 126-11 Sconces-Pocket 671910

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Accents Product Name: One Light Wall Sconce UPC: 782042750371 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Accents Product Name: One Light Wall Sconce UPC: 782042750371 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
126-11 Sconces-Pocket - 671910 - Capital Lighting, Inc.
Columbus, OH, USA
126-11 Sconces-Pocket
671910
126-11 Sconces-Pocket 671910
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Accents Product Name: One Light Wall Sconce UPC: 782042750371 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf Accents
Product Name: One Light Wall Sconce
UPC: 782042750371
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671910
Product Name 126-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details