Capital Lighting, Inc. 126-44 Pendants-Other 671907

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Accents Product Name: Four Light Pendant UPC: 782042778030 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Accents Product Name: Four Light Pendant UPC: 782042778030 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
126-44 Pendants-Other - 671907 - Capital Lighting, Inc.
Columbus, OH, USA
126-44 Pendants-Other
671907
126-44 Pendants-Other 671907
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Accents Product Name: Four Light Pendant UPC: 782042778030 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Leaf Accents
Product Name: Four Light Pendant
UPC: 782042778030
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671907
Product Name 126-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details