Capital Lighting, Inc. 127-410 Pendants-Bowl Style 671901

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 14.75 Length 14.75 Extension: 6 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Modern Silver Product Name: Ten Light Pendant UPC: 782042750487 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 14.75 Length 14.75 Extension: 6 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Modern Silver Product Name: Ten Light Pendant UPC: 782042750487 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
127-410 Pendants-Bowl Style - 671901 - Capital Lighting, Inc.
Columbus, OH, USA
127-410 Pendants-Bowl Style
671901
127-410 Pendants-Bowl Style 671901
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 14.75 Length 14.75 Extension: 6 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Modern Silver Product Name: Ten Light Pendant UPC: 782042750487 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 14.75
Length 14.75
Extension: 6
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Modern Silver
Product Name: Ten Light Pendant
UPC: 782042750487
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671901
Product Name 127-410 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details