Capital Lighting, Inc. FAL-9657-25-MBLK-F6 Semi-Flush Mts.-Bowl Style 671899

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Matte Black Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Matte Black Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9657-25-MBLK-F6 Semi-Flush Mts.-Bowl Style - 671899 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9657-25-MBLK-F6 Semi-Flush Mts.-Bowl Style
671899
FAL-9657-25-MBLK-F6 Semi-Flush Mts.-Bowl Style 671899
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 24.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Matte Black Product Name: Eight Light Bowls Category: Finials Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 24.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Matte Black
Product Name: Eight Light Bowls
Category: Finials
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671899
Product Name FAL-9657-25-MBLK-F6 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details