Capital Lighting, Inc. GLA-8771-16-WTFR-MBLK Sconces-Single Glass 671887

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8771-16-WTFR-MBLK Sconces-Single Glass - 671887 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8771-16-WTFR-MBLK Sconces-Single Glass
671887
GLA-8771-16-WTFR-MBLK Sconces-Single Glass 671887
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 6.25
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671887
Product Name GLA-8771-16-WTFR-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details