Capital Lighting, Inc. FAL-9692-35-NCKL Pendants-Bowl Style 671870

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9692-35-NCKL Pendants-Bowl Style - 671870 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9692-35-NCKL Pendants-Bowl Style
671870
FAL-9692-35-NCKL Pendants-Bowl Style 671870
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Brushed Nickel
Product Name: Six Light Bowls
Category: Ring
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671870
Product Name FAL-9692-35-NCKL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details