Capital Lighting, Inc. FAL-9781-25-DBRZ Semi-Flush Mts.-Bowl Style 671866

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9781-25-DBRZ Semi-Flush Mts.-Bowl Style - 671866 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9781-25-DBRZ Semi-Flush Mts.-Bowl Style
671866
FAL-9781-25-DBRZ Semi-Flush Mts.-Bowl Style 671866
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Bronze
Product Name: Three Light Bowls
Category: Ring
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671866
Product Name FAL-9781-25-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details