PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 26.50
Extension: 12.5
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Dark Bronze
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671855 |
| Product Name | GLA-8769-16-WTFR-DBRZ Island/Pool Table-4 Light + |
| Application | Residential |