Capital Lighting, Inc. GLA-8717-16-CLRT-MBLK Island/Pool Table-4 Light + 671854

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Extension: 20 Bulb Type: G16.5 Qty: 20 Wattage: 60 Finish: Matte Black Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Extension: 20 Bulb Type: G16.5 Qty: 20 Wattage: 60 Finish: Matte Black Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
GLA-8717-16-CLRT-MBLK Island/Pool Table-4 Light + - 671854 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8717-16-CLRT-MBLK Island/Pool Table-4 Light +
671854
GLA-8717-16-CLRT-MBLK Island/Pool Table-4 Light + 671854
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Extension: 20 Bulb Type: G16.5 Qty: 20 Wattage: 60 Finish: Matte Black Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 31.00
Extension: 20
Bulb
Type: G16.5
Qty: 20
Wattage: 60
Finish: Matte Black
Product Name: 20 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx49`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671854
Product Name GLA-8717-16-CLRT-MBLK Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details