Capital Lighting, Inc. GLA-8764-16-WTFR-DBRZ Island/Pool Table-4 Light + 671853

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
GLA-8764-16-WTFR-DBRZ Island/Pool Table-4 Light + - 671853 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8764-16-WTFR-DBRZ Island/Pool Table-4 Light +
671853
GLA-8764-16-WTFR-DBRZ Island/Pool Table-4 Light + 671853
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 33.50
Extension: 12.5
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Dark Bronze
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671853
Product Name GLA-8764-16-WTFR-DBRZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details