Capital Lighting, Inc. GLA-8766-16-WTFR-MBLK Mid. Chandeliers-Glass Up 671851

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.25 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Matte Black Product Name: Nine Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.25 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Matte Black Product Name: Nine Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8766-16-WTFR-MBLK Mid. Chandeliers-Glass Up - 671851 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8766-16-WTFR-MBLK Mid. Chandeliers-Glass Up
671851
GLA-8766-16-WTFR-MBLK Mid. Chandeliers-Glass Up 671851
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.25 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Matte Black Product Name: Nine Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.25
Bulb
Type: G16.5
Qty: 9
Wattage: 60
Finish: Matte Black
Product Name: Nine Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671851
Product Name GLA-8766-16-WTFR-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details