Capital Lighting, Inc. FAL-9712-25-DBRZ Semi-Flush Mts.-Bowl Style 671847

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9712-25-DBRZ Semi-Flush Mts.-Bowl Style - 671847 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9712-25-DBRZ Semi-Flush Mts.-Bowl Style
671847
FAL-9712-25-DBRZ Semi-Flush Mts.-Bowl Style 671847
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Dark Bronze
Product Name: Six Light Bowls
Category: Crossbar
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671847
Product Name FAL-9712-25-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details