PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 512.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671837 |
| Product Name | FSN-8513-10-OPAL-CROM Bathroom Fixtures-Three Lights |
| Application | Residential |