PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.50
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671836 |
| Product Name | FSN-8522-20-OPAL-NCKL Bathroom Fixtures-Two Lights |
| Application | Residential |