Capital Lighting, Inc. FSN-8532-10-OPAL-CROM Bathroom Fixtures-Two Lights 671830

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FSN-8532-10-OPAL-CROM Bathroom Fixtures-Two Lights - 671830 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8532-10-OPAL-CROM Bathroom Fixtures-Two Lights
671830
FSN-8532-10-OPAL-CROM Bathroom Fixtures-Two Lights 671830
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Product Name: Two Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671830
Product Name FSN-8532-10-OPAL-CROM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details