Capital Lighting, Inc. GLA-8714-16-GLDC-DBRZ Large Chandeliers-Glass Shade 671828

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: G16.5 Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: G16.5 Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8714-16-GLDC-DBRZ Large Chandeliers-Glass Shade - 671828 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8714-16-GLDC-DBRZ Large Chandeliers-Glass Shade
671828
GLA-8714-16-GLDC-DBRZ Large Chandeliers-Glass Shade 671828
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: G16.5 Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 53.50
Bulb
Type: G16.5
Qty: 45
Wattage: 40
Finish: Dark Bronze
Product Name: 45 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671828
Product Name GLA-8714-16-GLDC-DBRZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details