PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 9.75
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671822 |
| Product Name | GLA-8534-16-GLDC-DBRZ Bathroom Fixtures-Four Lights |
| Application | Residential |