Capital Lighting, Inc. FSN-8788-10-OPAL-NCKL Mid. Chandeliers-Pillar Candle 671818

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FSN-8788-10-OPAL-NCKL Mid. Chandeliers-Pillar Candle - 671818 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8788-10-OPAL-NCKL Mid. Chandeliers-Pillar Candle
671818
FSN-8788-10-OPAL-NCKL Mid. Chandeliers-Pillar Candle 671818
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
Category: Sonoma
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671818
Product Name FSN-8788-10-OPAL-NCKL Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details