Capital Lighting, Inc. FSN-8772-10-OPAL-DBRZ Bathroom Fixtures-Two Lights 671814

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
FSN-8772-10-OPAL-DBRZ Bathroom Fixtures-Two Lights - 671814 - Capital Lighting, Inc.
Columbus, OH, USA
FSN-8772-10-OPAL-DBRZ Bathroom Fixtures-Two Lights
671814
FSN-8772-10-OPAL-DBRZ Bathroom Fixtures-Two Lights 671814
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671814
Product Name FSN-8772-10-OPAL-DBRZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details