PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671809 |
| Product Name | FSN-8797-10-OPAL-NCKL Lamps-Table Lamps |
| Application | Residential |