Capital Lighting, Inc. GLA-8513-16-AMBR-DBRZ Bathroom Fixtures-Three Lights 671802

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 614.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 614.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8513-16-AMBR-DBRZ Bathroom Fixtures-Three Lights - 671802 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8513-16-AMBR-DBRZ Bathroom Fixtures-Three Lights
671802
GLA-8513-16-AMBR-DBRZ Bathroom Fixtures-Three Lights 671802
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 614.00

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 614.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671802
Product Name GLA-8513-16-AMBR-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details