Capital Lighting, Inc. GLA-8512-16-GLDC-MBLK Bathroom Fixtures-Two Lights 671801

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8512-16-GLDC-MBLK Bathroom Fixtures-Two Lights - 671801 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8512-16-GLDC-MBLK Bathroom Fixtures-Two Lights
671801
GLA-8512-16-GLDC-MBLK Bathroom Fixtures-Two Lights 671801
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 8.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Black
Product Name: Two Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671801
Product Name GLA-8512-16-GLDC-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details