Capital Lighting, Inc. 5414-PN Flush Mounts-Bowl Style 671697

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134106065 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134106065 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5414-PN Flush Mounts-Bowl Style - 671697 - Capital Lighting, Inc.
Columbus, OH, USA
5414-PN Flush Mounts-Bowl Style
671697
5414-PN Flush Mounts-Bowl Style 671697
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134106065 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Flush Mount
UPC: 806134106065
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671697
Product Name 5414-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details