Capital Lighting, Inc. 5642-PN Sconces-Drum Shades 671695

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.75 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134107154 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.75 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134107154 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5642-PN Sconces-Drum Shades - 671695 - Capital Lighting, Inc.
Columbus, OH, USA
5642-PN Sconces-Drum Shades
671695
5642-PN Sconces-Drum Shades 671695
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.75 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134107154 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.75
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134107154
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671695
Product Name 5642-PN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details