Capital Lighting, Inc. C4118RBSCT Flush Mounts-Bowl Style 671689

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: One Light Flushmount Ceiling Fixture UPC: 037949356318 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: One Light Flushmount Ceiling Fixture UPC: 037949356318 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
C4118RBSCT Flush Mounts-Bowl Style - 671689 - Capital Lighting, Inc.
Columbus, OH, USA
C4118RBSCT Flush Mounts-Bowl Style
671689
C4118RBSCT Flush Mounts-Bowl Style 671689
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: One Light Flushmount Ceiling Fixture UPC: 037949356318 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 3.5
Product Name: One Light Flushmount Ceiling Fixture
UPC: 037949356318
Glass: White swirl
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671689
Product Name C4118RBSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details