Capital Lighting, Inc. C5126BNSCT Flush Mounts-Bowl Style 671687

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4.4 Product Name: One Light Flushmount Ceiling Fixture UPC: 037949356356 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4.4 Product Name: One Light Flushmount Ceiling Fixture UPC: 037949356356 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
C5126BNSCT Flush Mounts-Bowl Style - 671687 - Capital Lighting, Inc.
Columbus, OH, USA
C5126BNSCT Flush Mounts-Bowl Style
671687
C5126BNSCT Flush Mounts-Bowl Style 671687
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4.4 Product Name: One Light Flushmount Ceiling Fixture UPC: 037949356356 Glass: White swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Weight: 4.4
Product Name: One Light Flushmount Ceiling Fixture
UPC: 037949356356
Glass: White swirl
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671687
Product Name C5126BNSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details