Capital Lighting, Inc. 5645-OB Pendants-Drum Shade 671679

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 16 Product Name: Four Light Pendant UPC: 806134107185 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 16 Product Name: Four Light Pendant UPC: 806134107185 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5645-OB Pendants-Drum Shade - 671679 - Capital Lighting, Inc.
Columbus, OH, USA
5645-OB Pendants-Drum Shade
671679
5645-OB Pendants-Drum Shade 671679
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 16 Product Name: Four Light Pendant UPC: 806134107185 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.25
Length 18.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Weight: 16
Product Name: Four Light Pendant
UPC: 806134107185
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671679
Product Name 5645-OB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details