Capital Lighting, Inc. 5648-OB Island/Pool Table-Drum Shades 671674

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old Bronze Weight: 32 Product Name: Eight Light Pendant UPC: 806134107222 Category: Island Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old Bronze Weight: 32 Product Name: Eight Light Pendant UPC: 806134107222 Category: Island Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5648-OB Island/Pool Table-Drum Shades - 671674 - Capital Lighting, Inc.
Columbus, OH, USA
5648-OB Island/Pool Table-Drum Shades
671674
5648-OB Island/Pool Table-Drum Shades 671674
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old Bronze Weight: 32 Product Name: Eight Light Pendant UPC: 806134107222 Category: Island Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.25
Length 18.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Old Bronze
Weight: 32
Product Name: Eight Light Pendant
UPC: 806134107222
Category: Island Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671674
Product Name 5648-OB Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details