Capital Lighting, Inc. 6103-SN Bathroom Fixtures-Three Lights 671672

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 6.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134106843 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 6.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134106843 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6103-SN Bathroom Fixtures-Three Lights - 671672 - Capital Lighting, Inc.
Columbus, OH, USA
6103-SN Bathroom Fixtures-Three Lights
671672
6103-SN Bathroom Fixtures-Three Lights 671672
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 6.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134106843 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 6.50
Extension: 6.75
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134106843
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671672
Product Name 6103-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details