Capital Lighting, Inc. 6711-AGB Semi-Flush Mts.-Bowl Style 671662

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 5 Product Name: One Light Semi Flush UPC: 806134105556 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 5 Product Name: One Light Semi Flush UPC: 806134105556 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6711-AGB Semi-Flush Mts.-Bowl Style - 671662 - Capital Lighting, Inc.
Columbus, OH, USA
6711-AGB Semi-Flush Mts.-Bowl Style
671662
6711-AGB Semi-Flush Mts.-Bowl Style 671662
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 5 Product Name: One Light Semi Flush UPC: 806134105556 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 5
Product Name: One Light Semi Flush
UPC: 806134105556
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671662
Product Name 6711-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details