Capital Lighting, Inc. 6701-AN Sconces-Single Glass 671660

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134105525 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134105525 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6701-AN Sconces-Single Glass - 671660 - Capital Lighting, Inc.
Columbus, OH, USA
6701-AN Sconces-Single Glass
671660
6701-AN Sconces-Single Glass 671660
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Wall Sconce UPC: 806134105525 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 7
Product Name: One Light Wall Sconce
UPC: 806134105525
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671660
Product Name 6701-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details