PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: CFQ
Qty: 4
Wattage: 13
Finish: Satin Aluminum
Weight: 10
Product Name: Four Light Bowl Pendant
UPC: 037949361442
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671657 |
| Product Name | BBP413SAMV Pendants-Bowl Style |
| Application | Residential |